LG N2210WZ-BF, 22", 1680 x 1050 pixels, LED, LCD, 5 ms, Black
LG N2210WZ-BF. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product color: Black