LG logo

LG MU2M15.UL2 air conditioner Air conditioner outdoor unit

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101261
Info modified on:
12 Dec 2024, 14:14:46
Short summary description LG MU2M15.UL2 air conditioner Air conditioner outdoor unit:

LG MU2M15.UL2, Air conditioner outdoor unit, Cooling, Heating, 5400 W, 5700 W, -10 - 46 °C, -18 - 18 °C

Long summary description LG MU2M15.UL2 air conditioner Air conditioner outdoor unit:

LG MU2M15.UL2. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 5400 W. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 235 kWh, Annual energy consumption (heating) (Average heating season): 1732 kWh. Outdoor unit noise level: 49 dB, Outdoor unit weight: 81.6 lbs (37 kg), Outdoor unit dimensions (WxDxH): 30.3 x 11.3 x 21.5" (770 x 288 x 545 mm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.