LG NeoChef MS 2535 GIB, Countertop, Solo microwave, 25 L, 300 W, Built-in display, Buttons, Rotary
LG NeoChef MS 2535 GIB. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 25 L, Microwave power: 300 W, Built-in display, Control type: Buttons, Rotary, Product color: Black