LG logo

LG MS09AH.N40 air conditioner Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138691
Info modified on:
12 Dec 2024, 14:14:39
Short summary description LG MS09AH.N40 air conditioner Air conditioner indoor unit White:

LG MS09AH.N40, Air conditioner indoor unit, White, Cooling, Heating, 2640 W, 2930 W, 9000 BTU/h

Long summary description LG MS09AH.N40 air conditioner Air conditioner indoor unit White:

LG MS09AH.N40. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 40 dB, Indoor unit width: 33.1" (84 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.