LG MS07AH.N40, Air conditioner indoor unit, White, Cooling, Heating, 2050 W, 2340 W, 7000 BTU/h
LG MS07AH.N40. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 40 dB, Indoor unit width: 33.1" (84 cm)