LG MJ3965ACS, Countertop, Combination microwave, 39 L, 1350 W, Built-in display, LED
LG MJ3965ACS. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 39 L, Microwave power: 1350 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product color: Stainless steel