LG logo

LG MH7042X microwave Stainless steel Countertop 28 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42288
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG MH7042X microwave Stainless steel Countertop 28 L 900 W:

LG MH7042X, Countertop, 28 L, 900 W, Built-in display, LED, Touch

Long summary description LG MH7042X microwave Stainless steel Countertop 28 L 900 W:

LG MH7042X. Appliance placement: Countertop, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Touch, Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.