LG 55" Large Sized WUXGA TFT LCD, Digital signage flat panel, 55", 1920 x 1080 pixels
LG 55" Large Sized WUXGA TFT LCD. Product design: Digital signage flat panel. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black