LG 32" LCD Widescreen 16:9 HDTV Monitor, Silver, 32", 1366 x 768 pixels, Full HD, LCD, 8 ms, Silver
LG 32" LCD Widescreen 16:9 HDTV Monitor, Silver. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: Full HD. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Silver