LG M2762D, 27", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
LG M2762D. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black