LG M2732D, 27", 1920 x 1080 pixels, Full HD, LED, DVB-T, Black
LG M2732D. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black