LG logo

LG M2380D-PC computer monitor 23" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37749
Info modified on:
19 Feb 2024, 19:06:28
Short summary description LG M2380D-PC computer monitor 23" 1920 x 1080 pixels Black:

LG M2380D-PC, 23", 1920 x 1080 pixels, LED, 5 ms, Black

Long summary description LG M2380D-PC computer monitor 23" 1920 x 1080 pixels Black:

LG M2380D-PC. Display diagonal: 23", Display resolution: 1920 x 1080 pixels. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.