LG logo

LG M227WD-PZ computer monitor 22" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219561
Info modified on:
31 May 2024, 09:34:43
Short summary description LG M227WD-PZ computer monitor 22" 1920 x 1080 pixels Full HD Black:

LG M227WD-PZ, 22", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description LG M227WD-PZ computer monitor 22" 1920 x 1080 pixels Full HD Black:

LG M227WD-PZ. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.