LG logo

LG M2232D TV 21.5" Full HD Black 250 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89040
Info modified on:
21 Oct 2024, 14:44:02
Short summary description LG M2232D TV 21.5" Full HD Black 250 cd/m²:

LG M2232D, 21.5", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description LG M2232D TV 21.5" Full HD Black 250 cd/m²:

LG M2232D. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.