LG logo

LG 20" LCD TFT Monitor with TV function computer monitor 20.1" 1680 x 1050 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30023
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 20" LCD TFT Monitor with TV function computer monitor 20.1" 1680 x 1050 pixels Black:

LG 20" LCD TFT Monitor with TV function, 20.1", 1680 x 1050 pixels, 16 ms, Black

Long summary description LG 20" LCD TFT Monitor with TV function computer monitor 20.1" 1680 x 1050 pixels Black:

LG 20" LCD TFT Monitor with TV function. Display diagonal: 20.1", Display resolution: 1680 x 1050 pixels, Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.