Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 19"
- - Full HD 1366 x 768 pixels 16:9
- - 5 ms 250 cd/m² 1000:1
- - 50 W
More>>>
Short summary description LG M1962D computer monitor 19" 1366 x 768 pixels Full HD White:
This short summary of the LG M1962D computer monitor 19" 1366 x 768 pixels Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.
LG M1962D, 19", 1366 x 768 pixels, Full HD, 5 ms, White
Long summary description LG M1962D computer monitor 19" 1366 x 768 pixels Full HD White:
This is an auto-generated long summary of LG M1962D computer monitor 19" 1366 x 768 pixels Full HD White based on the first three specs of the first five spec groups.
LG M1962D. Display diagonal: 19", Display resolution: 1366 x 768 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: White