LG logo

LG M1962D-PC computer monitor 18.5" 1366 x 768 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64040
Info modified on:
22 Aug 2022, 16:27:20
Short summary description LG M1962D-PC computer monitor 18.5" 1366 x 768 pixels Full HD Black:

LG M1962D-PC, 18.5", 1366 x 768 pixels, Full HD, 5 ms, Black

Long summary description LG M1962D-PC computer monitor 18.5" 1366 x 768 pixels Full HD Black:

LG M1962D-PC. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.