LG logo

LG K11 5.3" Android 7.1.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37728
Info modified on:
27 Feb 2024, 13:58:36
Short summary description LG K11 5.3" Android 7.1.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black:

LG K11, 5.3", 2 GB, 16 GB, 13 MP, Android 7.1.2, Black

Long summary description LG K11 5.3" Android 7.1.2 4G Micro-USB 2 GB 16 GB 3000 mAh Black:

LG K11. Display diagonal: 5.3", Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: MediaTek, Processor model: MT6750. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 7.1.2. Battery capacity: 3000 mAh. Product color: Black. Weight: 5.71 oz (162 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.