LG logo

LG K20 5.45" Hybrid Dual SIM Android 9.0 4G Micro-USB 1 GB 16 GB 3000 mAh Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20041
Info modified on:
30 Jan 2025, 09:44:21
Short summary description LG K20 5.45" Hybrid Dual SIM Android 9.0 4G Micro-USB 1 GB 16 GB 3000 mAh Blue:

LG K20 , 5.45", 1 GB, 16 GB, 8 MP, Android 9.0, Blue

Long summary description LG K20 5.45" Hybrid Dual SIM Android 9.0 4G Micro-USB 1 GB 16 GB 3000 mAh Blue:

LG K20 . Display diagonal: 5.45", Display resolution: 480 x 960 pixels. Processor frequency: 1.5 GHz, Processor family: MediaTek, Processor model: MT6739. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product color: Blue. Weight: 5.4 oz (153 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.