LG logo

LG K61 LMQ630EAW 6.53" Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49200
Info modified on:
27 Feb 2024, 14:14:30
Short summary description LG K61 LMQ630EAW 6.53" Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh White:

LG K61 LMQ630EAW, 6.53", 4 GB, 128 GB, 48 MP, Android 9.0, White

Long summary description LG K61 LMQ630EAW 6.53" Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh White:

LG K61 LMQ630EAW. Display diagonal: 6.53", Display resolution: 2340 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: MT6765. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.