LG logo

LG K42 6.59" Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35224
Info modified on:
30 Jan 2025, 09:50:30
Short summary description LG K42 6.59" Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh Blue:

LG K42 , 6.59", 3 GB, 64 GB, 13 MP, Android 10, Blue

Long summary description LG K42 6.59" Dual SIM Android 10 4G USB Type-C 3 GB 64 GB 4000 mAh Blue:

LG K42 . Display diagonal: 6.59", Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product color: Blue. Weight: 6.42 oz (182 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.