LG logo

LG Velvet LM-G900EM 6.8" Android 10 5G USB Type-C 6 GB 128 GB 4300 mAh Red, Yellow

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62883
Info modified on:
16 Jul 2024, 11:43:54
Short summary description LG Velvet LM-G900EM 6.8" Android 10 5G USB Type-C 6 GB 128 GB 4300 mAh Red, Yellow:

LG Velvet LM-G900EM, 6.8", 6 GB, 128 GB, 48 MP, Android 10, Red, Yellow

Long summary description LG Velvet LM-G900EM 6.8" Android 10 5G USB Type-C 6 GB 128 GB 4300 mAh Red, Yellow:

LG Velvet LM-G900EM. Display diagonal: 6.8", Display resolution: 2460 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4300 mAh. Product color: Red, Yellow. Weight: 6.35 oz (180 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.