LG G8S ThinQ LMG810EAW, 6.2", 6 GB, 128 GB, 12 MP, Android 9.0, White
LG G8S ThinQ LMG810EAW. Display diagonal: 6.2", Display resolution: 2248 x 1080 pixels. Processor frequency: 2.84 GHz, Processor family: Qualcomm Snapdragon, Processor model: 855. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 9.0. Battery capacity: 3550 mAh. Product color: White. Weight: 6.35 oz (180 g)