LG logo

LG G7 ThinQ LMG710EM 6.1" Single SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184290
Info modified on:
08 Mar 2024, 09:07:54
Short summary description LG G7 ThinQ LMG710EM 6.1" Single SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

LG G7 ThinQ LMG710EM, 6.1", 4 GB, 64 GB, 16 MP, Android 8.0, Blue

Long summary description LG G7 ThinQ LMG710EM 6.1" Single SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3000 mAh Blue:

LG G7 ThinQ LMG710EM. Display diagonal: 6.1", Display resolution: 3120 x 1440 pixels. Processor frequency: 2.45 GHz, Processor family: Qualcomm Snapdragon, Processor model: 845. RAM capacity: 4 GB, RAM type: LPPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product color: Blue. Weight: 5.71 oz (162 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.