LG logo

LG LHB645 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126473
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG LHB645 home cinema system 5.1 channels 1000 W 3D Black:

LG LHB645, Blu-Ray player, BD, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, 3GP, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VOB, WMV, XVID, 5.1 channels

Long summary description LG LHB645 home cinema system 5.1 channels 1000 W 3D Black:

LG LHB645. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video. Video formats supported: 3GP, AVCHD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VOB, WMV, XVID. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby TrueHD, DTS. Subwoofer RMS power: 167 W. Power consumption (typical): 130 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.