LG logo

LG K5 (X220) 5" Single SIM Android 5.1 3G 1 GB 8 GB 1900 mAh Gold

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111000
Info modified on:
30 Jan 2025, 07:37:16
Short summary description LG K5 (X220) 5" Single SIM Android 5.1 3G 1 GB 8 GB 1900 mAh Gold:

LG K5 (X220), 5", 1 GB, 8 GB, 5 MP, Android 5.1, Gold

Long summary description LG K5 (X220) 5" Single SIM Android 5.1 3G 1 GB 8 GB 1900 mAh Gold:

LG K5 (X220). Display diagonal: 5", Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580M. RAM capacity: 1 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 1900 mAh. Product color: Gold. Weight: 4.52 oz (128 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.