LG K7 X210, 5", 1 GB, 8 GB, 5 MP, Android 5.1, White
LG K7 X210. Display diagonal: 5", Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6580M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2125 mAh. Product color: White. Weight: 5.6 oz (158.8 g)