LG Bello II X150, 5", 1 GB, 8 GB, 5 MP, Android 5.0, White
LG Bello II X150. Display diagonal: 5", Display resolution: 480 x 854 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 5.0. Battery capacity: 2540 mAh. Product color: White. Weight: 5.54 oz (157 g)