LG logo

LG 360 VR Dedicated head mounted display 3.99 oz (113 g) Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171706
Info modified on:
01 Feb 2024, 10:35:56
Short summary description LG 360 VR Dedicated head mounted display 3.99 oz (113 g) Gray:

LG 360 VR, Dedicated head mounted display, Gray, 80°, USB Type-A, USB Type-C, 1.88", 3.99 oz (113 g)

Long summary description LG 360 VR Dedicated head mounted display 3.99 oz (113 g) Gray:

LG 360 VR. Type: Dedicated head mounted display, Product color: Gray, Viewing angle: 80°. USB connector type: USB Type-A, USB Type-C. Minimum screen size: 1.88". Weight: 3.99 oz (113 g), Width: 6.46" (164.1 mm), Depth: 7.3" (185.5 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.