LG logo

LG Optimus L7 II P710 4.3" Android 4.1 3G 0.75 GB 4 GB 2460 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37137
Info modified on:
27 Feb 2024, 15:01:35
Short summary description LG Optimus L7 II P710 4.3" Android 4.1 3G 0.75 GB 4 GB 2460 mAh Black:

LG Optimus L7 II P710, 4.3", 0.75 GB, 4 GB, 8 MP, Android 4.1, Black

Long summary description LG Optimus L7 II P710 4.3" Android 4.1 3G 0.75 GB 4 GB 2460 mAh Black:

LG Optimus L7 II P710. Display diagonal: 4.3", Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm, Processor model: MSM 8225. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.1. Battery capacity: 2460 mAh. Product color: Black. Weight: 4.16 oz (118 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.