LG logo

LG K8 2017 (M200N) 5" Single SIM Android 7.0 4G Micro-USB 1.5 GB 16 GB 2500 mAh Black, Gold

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107794
Info modified on:
27 Feb 2024, 14:03:15
Short summary description LG K8 2017 (M200N) 5" Single SIM Android 7.0 4G Micro-USB 1.5 GB 16 GB 2500 mAh Black, Gold:

LG K8 2017 (M200N), 5", 1.5 GB, 16 GB, 13 MP, Android 7.0, Black, Gold

Long summary description LG K8 2017 (M200N) 5" Single SIM Android 7.0 4G Micro-USB 1.5 GB 16 GB 2500 mAh Black, Gold:

LG K8 2017 (M200N). Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 1.5 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.0. Battery capacity: 2500 mAh. Product color: Black, Gold. Weight: 5.08 oz (144 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.