LG K8 , 5", 1.5 GB, 16 GB, 13 MP, Android 7.0, Titanium
LG K8 . Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8917. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.0. Battery capacity: 2500 mAh. Product color: Titanium. Weight: 5.01 oz (142 g)