LG Stylus 2 K520, 5.7", 1.5 GB, 16 GB, 13 MP, Android 6.0.1, Brown
LG Stylus 2 K520. Display diagonal: 5.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1.5 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product color: Brown. Weight: 5.11 oz (145 g)