LG logo

LG K4 K120E 4.5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 1940 mAh Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95266
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG K4 K120E 4.5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 1940 mAh Blue:

LG K4 K120E, 4.5", 1 GB, 8 GB, 5 MP, Android 5.1.1, Blue

Long summary description LG K4 K120E 4.5" Single SIM Android 5.1.1 4G Micro-USB 1 GB 8 GB 1940 mAh Blue:

LG K4 K120E. Display diagonal: 4.5", Display resolution: 854 x 480 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6735M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1.1. Battery capacity: 1940 mAh. Product color: Blue. Weight: 4.2 oz (119 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.