LG logo

LG G6 H870 5.7" Single SIM Android 7.0 4G USB Type-C 4 GB 32 GB 3300 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147707
Info modified on:
14 Mar 2024, 19:26:47
Short summary description LG G6 H870 5.7" Single SIM Android 7.0 4G USB Type-C 4 GB 32 GB 3300 mAh Black:

LG G6 H870, 5.7", 4 GB, 32 GB, 13 MP, Android 7.0, Black

Long summary description LG G6 H870 5.7" Single SIM Android 7.0 4G USB Type-C 4 GB 32 GB 3300 mAh Black:

LG G6 H870. Display diagonal: 5.7", Display resolution: 2880 x 1440 pixels. Processor frequency: 2.35 GHz, Processor family: Qualcomm Snapdragon, Processor model: 821. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 7.0. Battery capacity: 3300 mAh. Product color: Black. Weight: 5.71 oz (162 g)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.