LG G5 H850, 5.3", 4 GB, 32 GB, 16 MP, Android 6.0, Gray
LG G5 H850. Display diagonal: 5.3", Display resolution: 1440 x 2560 pixels. Processor frequency: 2.1 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 2800 mAh. Product color: Gray. Weight: 5.61 oz (159 g)