LG logo

LG G5 SE H840 5.3" Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2800 mAh Black, Gold

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75081
Info modified on:
27 Feb 2024, 14:06:08
Short summary description LG G5 SE H840 5.3" Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2800 mAh Black, Gold:

LG G5 SE H840, 5.3", 3 GB, 32 GB, 16 MP, Android 6.0, Black, Gold

Long summary description LG G5 SE H840 5.3" Single SIM Android 6.0 4G USB Type-C 3 GB 32 GB 2800 mAh Black, Gold:

LG G5 SE H840. Display diagonal: 5.3", Display resolution: 2560 x 1440 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8976. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 2800 mAh. Product color: Black, Gold. Weight: 5.61 oz (159 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.