LG G5 se, 5.3", 3 GB, 32 GB, 16 MP, Android 6.0.1, Black, Titanium
LG G5 se. Display diagonal: 5.3", Display resolution: 2560 x 1440 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 652. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 2800 mAh. Product color: Black, Titanium. Weight: 5.54 oz (157 g)