LG logo

LG G4 H815 5.5" Single SIM Android 5.1 4G 3 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80828
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG G4 H815 5.5" Single SIM Android 5.1 4G 3 GB 32 GB 3000 mAh Black:

LG G4 H815, 5.5", 3 GB, 32 GB, 16 MP, Android 5.1, Black

Long summary description LG G4 H815 5.5" Single SIM Android 5.1 4G 3 GB 32 GB 3000 mAh Black:

LG G4 H815. Display diagonal: 5.5", Display resolution: 2560 x 1440 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 808. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product color: Black. Weight: 5.47 oz (155 g)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.