LG G4 H815, 5.5", 3 GB, 32 GB, 16 MP, Android 5.1, White
LG G4 H815. Display diagonal: 5.5", Display resolution: 2560 x 1440 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 808. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 3000 mAh. Product color: White. Weight: 5.47 oz (155 g)