LG logo

LG Magna H500F 5" Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2540 mAh White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75041
Info modified on:
27 Feb 2024, 13:58:51
Short summary description LG Magna H500F 5" Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2540 mAh White:

LG Magna H500F, 5", 1 GB, 8 GB, 8 MP, Android 5.0, White

Long summary description LG Magna H500F 5" Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2540 mAh White:

LG Magna H500F. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2540 mAh. Product color: White. Weight: 4.83 oz (137 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.