LG Spirit 4G H440N, 4.7", 1 GB, 8 GB, 8 MP, Android 5.0, Black
LG Spirit 4G H440N. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 1 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2100 mAh. Product color: Black. Weight: 4.39 oz (124.4 g)