LG logo

LG Spirit H420 4.7" Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2100 mAh Titanium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30083
Info modified on:
27 Feb 2024, 14:05:26
Short summary description LG Spirit H420 4.7" Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2100 mAh Titanium:

LG Spirit H420, 4.7", 1 GB, 8 GB, 5 MP, Android 5.0, Titanium

Long summary description LG Spirit H420 4.7" Single SIM Android 5.0 3G Micro-USB 1 GB 8 GB 2100 mAh Titanium:

LG Spirit H420. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2100 mAh. Product color: Titanium. Weight: 4.2 oz (119 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.