LG Leon 4G, 4.5", 1 GB, 8 GB, 5 MP, Android 5.0, Titanium
LG Leon 4G. Display diagonal: 4.5", Display resolution: 854 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 5.0. Battery capacity: 1900 mAh. Product color: Titanium. Weight: 4.94 oz (140 g)