LG logo

LG L Bello D331 5" Android 4.4.2 3G 1 GB 8 GB 2540 mAh White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54607
Info modified on:
27 Feb 2024, 14:04:25
Short summary description LG L Bello D331 5" Android 4.4.2 3G 1 GB 8 GB 2540 mAh White:

LG L Bello D331, 5", 1 GB, 8 GB, 8 MP, Android 4.4.2, White

Long summary description LG L Bello D331 5" Android 4.4.2 3G 1 GB 8 GB 2540 mAh White:

LG L Bello D331. Display diagonal: 5", Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6572. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4.2. Battery capacity: 2540 mAh. Product color: White. Weight: 4.87 oz (138 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.