LG LG355N1C-V5, 355 W, Monocrystalline silicon, MC4, Black, White, Aluminum, IP68
LG LG355N1C-V5. Rated power: 355 W. Solar cell type: Monocrystalline silicon, Connector type: MC4, Product color: Black, White. Package width: 44.1" (1120 mm), Package depth: 68.9" (1750 mm), Package height: 48.1" (1221 mm). Width: 40" (1016 mm), Depth: 66.9" (1700 mm), Height: 1.57" (40 mm)