LG K8 LGX240, 5", 1.5 GB, 16 GB, 13 MP, Android 6.0, Black, Blue
LG K8 LGX240. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6737. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2500 mAh. Product color: Black, Blue. Weight: 5.19 oz (147 g)