LG 29MA73D, 29", 2560 x 1080 pixels, LED, LED, 5 ms, Black
LG 29MA73D. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black