LG logo

LG LF-U850D Home audio mini system 160 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236939
Info modified on:
03 Feb 2021, 16:03:10
Short summary description LG LF-U850D Home audio mini system 160 W:

LG LF-U850D, Home audio mini system, 6 discs, 160 W, 75 dB, 60 - 20000 Hz, Digital

Long summary description LG LF-U850D Home audio mini system 160 W:

LG LF-U850D. Type: Home audio mini system, Number of optical discs: 6 discs. RMS rated power: 160 W, Signal-to-Noise Ratio (SNR): 75 dB, Frequency range: 60 - 20000 Hz. Tuner type: Digital, FM band range: 87.5 - 108 MHz, AM band range: 530 - 1720 kHz. Audio formats supported: mp3, Channels quantity: 3 channels. Battery type: AAA

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.