LG logo

LG LE5016D-NH digital video recorder (DVR)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119322
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG LE5016D-NH digital video recorder (DVR):

LG LE5016D-NH, H.264, 400 fps, Embedded LINUX, eSATA, Serial ATA II, 80 W, 16.9 x 16.9 x 3.78" (430 x 430 x 96 mm)

Long summary description LG LE5016D-NH digital video recorder (DVR):

LG LE5016D-NH. Video compression formats: H.264, Video capturing speed: 400 fps, Operating system installed: Embedded LINUX. HDD interface: eSATA, Serial ATA II. Power consumption (max): 80 W. Dimensions (WxDxH): 16.9 x 16.9 x 3.78" (430 x 430 x 96 mm), Weight: 15.1 lbs (6.85 kg). Display frame rate: 400 fps

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.